onsemi 30V 200mA 150MHz Bipolar Transistor BC184LC

Description
NPN BJT 30V 200mA 150MHz TO-92 Small Signal Transistor Product overview: BC184LC from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 200mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC184LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 30V 200mA 150MHz TO-92 Small Signal Transistor Product overview: BC184LC from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 200mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC184LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 200mA 150MHz Bipolar Transistor
276-BC184LC
30V 200mA 150MHz Bipolar Transistor 276-BC184LC
NPN BJT 30V 200mA 150MHz TO-92 Small Signal Transistor Product overview: BC184LC from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 200mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC184LC can be used for catalog matching and distributor lookup.

NPN BJT 30V 200mA 150MHz TO-92 Small Signal Transistor Product overview: BC184LC from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 200mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC184LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC184LC-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC184LC-ND
Single Bipolar Transistors BC184LC-ND
Bipolar (BJT) Transistor NPN 30V 200mA 150MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 30V 200mA 150MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC184LC - 1151878-BC184LC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC184LC
1151878-BC184LC
TRANSISTORS - Transistors (BJT) - Single - BC184LC 1151878-BC184LC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1151878-BC184LC Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1151878-BC184LC
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC184LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC184LC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC184LC
TRANS NPN 30V 0.2A TO92-3

TRANS NPN 30V 0.2A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-BC184LC BC184LC-ND 1151878-BC184LC BC184LC
Product Name 30V 200mA 150MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC184LC Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 200 milliamps 200 milliamps
VCEO 30 volts 30 volts
VCBO 45 volts
fT 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays, Pre-Biased - BCR22PNH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
7 suppliers
Bipolar Transistors - 1222357 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
NPN general-purpose transistor - 2PC4081R,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers