onsemi 60V 100A MOSFET Transistor BBS3002-DL-E

Description
MOSFET P-CH 60V 100A SMP-FD Product overview: BBS3002-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BBS3002-DL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 100A SMP-FD Product overview: BBS3002-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BBS3002-DL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 100A MOSFET Transistor
278-BBS3002-DL-E
60V 100A MOSFET Transistor 278-BBS3002-DL-E
MOSFET P-CH 60V 100A SMP-FD Product overview: BBS3002-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BBS3002-DL-E can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 100A SMP-FD Product overview: BBS3002-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BBS3002-DL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BBS3002-DL-E - 863565-BBS3002-DL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BBS3002-DL-E
863565-BBS3002-DL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BBS3002-DL-E 863565-BBS3002-DL-E
Manufacturer: ON Semiconductor Win Source Part Number: 863565-BBS3002-DL-E Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 60 V 100A (Ta) 90W (Tc) Surface Mount SMP-FD Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: BBS300 Categories: Discrete Semiconductor Products Case / Package: SMP-FD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 863565-BBS3002-DL-E
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 60 V 100A (Ta) 90W (Tc) Surface Mount SMP-FD
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BBS300
Categories: Discrete Semiconductor Products
Case / Package: SMP-FD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BBS3002-DL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BBS3002-DL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BBS3002-DL-E
MOSFET P-CH 60V 100A SMP-FD

MOSFET P-CH 60V 100A SMP-FD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BBS3002-DL-E 863565-BBS3002-DL-E BBS3002-DL-E
Product Name 60V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BBS3002-DL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 90000 milliwatts
Unlock Full Specs
to access all available technical data