onsemi 85V 0.2A SOT-23 Diode and Rectifier BAW56-NL

Description
Rectifier Diode Small Signal Switching 85V 0.2A 6ns 3-Pin SOT-23 T/R Product overview: BAW56-NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-NL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Small Signal Switching 85V 0.2A 6ns 3-Pin SOT-23 T/R Product overview: BAW56-NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-NL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
85V 0.2A SOT-23 Diode and Rectifier - 286-BAW56-NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85V 0.2A SOT-23 Diode and Rectifier
286-BAW56-NL
85V 0.2A SOT-23 Diode and Rectifier 286-BAW56-NL
Rectifier Diode Small Signal Switching 85V 0.2A 6ns 3-Pin SOT-23 T/R Product overview: BAW56-NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-NL can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Switching 85V 0.2A 6ns 3-Pin SOT-23 T/R Product overview: BAW56-NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-NL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231834-BAW56-NL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231834-BAW56-NL
Discrete Semiconductor Products 231834-BAW56-NL
Manufacturer: Fairchild Semiconductor Win Source Part Number: 231834-BAW56-NL Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAW56 Alternative Parts (Cross-Reference): BAW56_D87Z; BAW56; BAW56_Q; BAW56L6327; Introduction Date: November 04, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 231834-BAW56-NL
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAW56
Alternative Parts (Cross-Reference): BAW56_D87Z; BAW56; BAW56_Q; BAW56L6327;
Introduction Date: November 04, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAW56-NL 231834-BAW56-NL
Product Name 85V 0.2A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data