Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079532-BAV99T
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: SOT-523
Manufacturer Device Package: SOT-523
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 85V
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2µA @ 75V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 75mA
Alternative Parts (Cross-Reference): BAV99T-7-F; BAV 99T E6327;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 079532-BAV99T |
| Product Name | Discrete Semiconductor Products |