onsemi Dual 70V 200mA Diode and Rectifier BAV70DXV6T5G

Description
70V 200mA Dual Common Cathode Switching Diode, SOT-563 Product overview: BAV70DXV6T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70DXV6T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
70V 200mA Dual Common Cathode Switching Diode, SOT-563 Product overview: BAV70DXV6T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70DXV6T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 70V 200mA Diode and Rectifier
286-BAV70DXV6T5G
Dual 70V 200mA Diode and Rectifier 286-BAV70DXV6T5G
70V 200mA Dual Common Cathode Switching Diode, SOT-563 Product overview: BAV70DXV6T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70DXV6T5G can be used for catalog matching and distributor lookup.

70V 200mA Dual Common Cathode Switching Diode, SOT-563 Product overview: BAV70DXV6T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70DXV6T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 488-BAV70DXV6T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array

Diode Array

Buy Now Datasheet
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi - 13AC3347 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi
13AC3347
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi 13AC3347
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge RoHS Compliant: Yes

DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70DXV6T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70DXV6T5G
Discrete Semiconductor Products - Diodes - Rectifiers BAV70DXV6T5G
DIODE ARRAY GP 100V 200MA SOT563

DIODE ARRAY GP 100V 200MA SOT563

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diodes Rectifiers
Product Number 286-BAV70DXV6T5G 488-BAV70DXV6T5GTR-ND 13AC3347 BAV70DXV6T5G
Product Name Dual 70V 200mA Diode and Rectifier Diode Arrays Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT-563, SOT-666
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
TVS Diodes - 9211195P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT26; SOT-26
View Details
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details