Manufacturer: ON Semiconductor
Win Source Part Number: 079519-BAV70DXV6T1G
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAV70DXV6
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-563
Alternative Parts (Cross-Reference): BAV70DXV6; BAV70DXV6T1; BAV70DXV6T5G; BAS16DXV6;
Introduction Date: March 13, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
DIODE SWITCH DUAL CC 70V SOT563
100 V, 200 mA 4 Small Signal Switching Diodes in dual common cathode configuration, SOT-563, 6 LEAD, 4000-REEL Product overview: BAV70DXV6T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 200 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70DXV6T1G can be used for catalog matching and distributor lookup.
DIODE SWITCH DUAL CC 70V SOT563
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 079519-BAV70DXV6T1G | BAV70DXV6T1GOSTR-ND | 286-BAV70DXV6T1G | BAV70DXV6T1G |
| Product Name | Diodes, Rectifiers - Arrays - BAV70DXV6T1G | Diode Arrays | Dual 100 V 200 mA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 1.25 volts | |||
| VR | 100 volts | |||
| IR | 0.0025 mA |