onsemi Diodes, Rectifiers - Arrays - BAV70DXV6T1 BAV70DXV6T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863524-BAV70DXV6T1 Features: Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: BAV70 Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV70DXV6T1OSCT, BAV70DXV6T1OSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863524-BAV70DXV6T1 Features: Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: BAV70 Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV70DXV6T1OSCT, BAV70DXV6T1OSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAV70DXV6T1 - 863524-BAV70DXV6T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70DXV6T1
863524-BAV70DXV6T1
Diodes, Rectifiers - Arrays - BAV70DXV6T1 863524-BAV70DXV6T1
Manufacturer: ON Semiconductor Win Source Part Number: 863524-BAV70DXV6T1 Features: Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: BAV70 Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV70DXV6T1OSCT, BAV70DXV6T1OSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 863524-BAV70DXV6T1
Features: Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BAV70
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV70DXV6T1OSCT, BAV70DXV6T1OSTR

Buy Now Datasheet
Diode Arrays - BAV70DXV6T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SOT-563, SOT-666

Diode Array 2 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Singapore, Singapore
Dual 100 V 200 mA Diode and Rectifier
286-BAV70DXV6T1
Dual 100 V 200 mA Diode and Rectifier 286-BAV70DXV6T1
100 V, 200 mA 4 Small Signal Switching Diodes in dual common cathode configuration, SOT-563, 6 LEAD, 1-REEL - Tape and Reel Product overview: BAV70DXV6T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 200 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70DXV6T1 can be used for catalog matching and distributor lookup.

100 V, 200 mA 4 Small Signal Switching Diodes in dual common cathode configuration, SOT-563, 6 LEAD, 1-REEL - Tape and Reel Product overview: BAV70DXV6T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 200 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70DXV6T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70DXV6T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70DXV6T1
Discrete Semiconductor Products - Diodes - Rectifiers BAV70DXV6T1
DIODE ARRAY GP 100V 200MA SOT563

DIODE ARRAY GP 100V 200MA SOT563

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 863524-BAV70DXV6T1 BAV70DXV6T1OSTR-ND 286-BAV70DXV6T1 BAV70DXV6T1
Product Name Diodes, Rectifiers - Arrays - BAV70DXV6T1 Diode Arrays Dual 100 V 200 mA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563 SOT-563, SOT-666 Tape and Reel
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type FRD - Model: FDRW50C60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details
High-speed switching diode. - BAV99,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers