Manufacturer: ON Semiconductor
Win Source Part Number: 096076-BAV70
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): BAV70-7-F; BAV70-G; BAV70-G3-18;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive
Diode Array 1 Pair Common Cathode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
200 mA, 70 V Dual Small Signal Diode, Common cathode configuration
200 mA, 70 V Dual Small Signal Diode, Common cathode configuration
DIODE ARRAY GP 70V 200MA SOT23-3
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | 096076-BAV70 | BAV70FSTR-ND | BAV70 | BAV70 |
| Product Name | Diodes, Rectifiers - Arrays - BAV70 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 100 volts | |||
| IR | 0.0025 mA |