DIODE ARRAY GP 70V 215MA SOT23-3
70 V Switching Diode, dual, series
Manufacturer: ON Semiconductor
Win Source Part Number: 1151671-BAV199LT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
70 V Switching Diode, dual, series, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAV199LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199LT1 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 70V 215MA SOT23-3
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | BAV199LT1OSTR-ND | BAV199LT1 | 1151671-BAV199LT1 | 286-BAV199LT1 | BAV199LT1 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAV199LT1 | Dual 70 V SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SC-59; SOT23 | ||
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS |