Rectifier Diode, 1 Phase, 1 Element, 0.2A, 120V V(RRM), Silicon, DO-35
DIODE GEN PURP 120V 200MA DO35 Product overview: BAV19 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV19 can be used for catalog matching and distributor lookup.
Diode Standard 120V 200mA Through Hole DO-35
SMALL SGNL DIODE DO35 100V 200C
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | BAV19 | 280-BAV19 | BAV19-ND | BAV19 |
| Product Name | 120V 200MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DO-35; DO-35, DO-204AH | Bulk | DO-35 | |
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS |