Manufacturer: ON Semiconductor
Win Source Part Number: 802339-BAT54XV2T1H
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA (DC)
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SOD-523
Manufacturer Package: SC-79, SOD-523
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 100A
Current - Reverse Leakage at Vr: 2μA at 25V
Capacitance at Vr, F: 10pF at 1V, 1MHz
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon Product overview: BAT54XV2T1H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54XV2T1H can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOD523
Schottky Diodes & Rectifiers SCHOTTKY DIODE SOD52
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 802339-BAT54XV2T1H | BAT54XV2T1H | 280-BAT54XV2T1H | 488-BAT54XV2T1HTR-ND | BAT54XV2T1H | BAT54XV2T1H |
| Product Name | Diodes, Rectifiers - Single - BAT54XV2T1H | Schottky 0.2A 30V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| VF | 0.8000 volts | 0.8000 volts | ||||
| trr | 5 ns | |||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Package | SOD-523; SOD-523-EUT-CPR | Tape and Reel | SOD-523 |