onsemi Single Diodes BAT54XV2T1

Description
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAT54XV2T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54XV2T1OSTR-ND
Single Diodes BAT54XV2T1OSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Diodes, Rectifiers - Single - BAT54XV2T1 - 1151602-BAT54XV2T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54XV2T1
1151602-BAT54XV2T1
Diodes, Rectifiers - Single - BAT54XV2T1 1151602-BAT54XV2T1
Manufacturer: ON Semiconductor Win Source Part Number: 1151602-BAT54XV2T1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Signal Processing, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 1151602-BAT54XV2T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Signal Processing, Portable Devices

Buy Now
Singapore, Singapore
Schottky 200 mA 30 V Diode and Rectifier
280-BAT54XV2T1
Schottky 200 mA 30 V Diode and Rectifier 280-BAT54XV2T1
200 mA, 30 V, Schottky Diode, SOD-523 2 LEAD, 3000-REEL Product overview: BAT54XV2T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54XV2T1 can be used for catalog matching and distributor lookup.

200 mA, 30 V, Schottky Diode, SOD-523 2 LEAD, 3000-REEL Product overview: BAT54XV2T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54XV2T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54XV2T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54XV2T1
Discrete Semiconductor Products - Diodes - Rectifiers BAT54XV2T1
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number BAT54XV2T1OSTR-ND 1151602-BAT54XV2T1 280-BAT54XV2T1 BAT54XV2T1
Product Name Single Diodes Diodes, Rectifiers - Single - BAT54XV2T1 Schottky 200 mA 30 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -55 C (-67 F)
Package Tape and Reel SOD-523
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data