onsemi Diodes, Rectifiers - Single - BAT54XV2 BAT54XV2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 079493-BAT54XV2 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 079493-BAT54XV2 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT54XV2 - 079493-BAT54XV2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54XV2
079493-BAT54XV2
Diodes, Rectifiers - Single - BAT54XV2 079493-BAT54XV2
Manufacturer: ON Semiconductor Win Source Part Number: 079493-BAT54XV2 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 079493-BAT54XV2
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BAT54XV2 - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V Schottky Diode

200 mA, 30 V Schottky Diode

Supplier's Site Datasheet
Single Diodes - BAT54XV2TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54XV2TR-ND
Single Diodes BAT54XV2TR-ND
Diode Schottky 30V 200mA Surface Mount SOD-523F

Diode Schottky 30V 200mA Surface Mount SOD-523F

Buy Now Datasheet
Schottky 30V 0.2A Diode and Rectifier - 280-BAT54XV2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 0.2A Diode and Rectifier
280-BAT54XV2
Schottky 30V 0.2A Diode and Rectifier 280-BAT54XV2
Diode Schottky 30V 0.2A 2-Pin SOD-523 T/R Product overview: BAT54XV2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54XV2 can be used for catalog matching and distributor lookup.

Diode Schottky 30V 0.2A 2-Pin SOD-523 T/R Product overview: BAT54XV2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54XV2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54XV2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54XV2
Discrete Semiconductor Products - Diodes - Rectifiers BAT54XV2
DIODE SCHOTTKY 30V 200MA SOD523F

DIODE SCHOTTKY 30V 200MA SOD523F

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 079493-BAT54XV2 BAT54XV2 BAT54XV2TR-ND 280-BAT54XV2 BAT54XV2
Product Name Diodes, Rectifiers - Single - BAT54XV2 Single Diodes Schottky 30V 0.2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Obsolete Removed
Package SOD-523; SOD-523 SOD-523; SOD-523-2 SOD-523
VF 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data