200 mA, 30 V, Schottky Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: BAT54WT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WT1 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SC703
Manufacturer: onsemi
Win Source Part Number: 1324220-BAT54WT1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Cut Tape (CT)
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Supplier Device Package: SC-70-3 (SOT323)
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54WT1OSCT,BAT54WT
Base Product Number: BAT54
Product Status: Obsolete
RoHS Status: RoHS non-compliant
DIODE SCHOTTKY DET/SW 30V SOT323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-BAT54WT1 | BAT54WT1OSTR-ND | 1324220-BAT54WT1 | BAT54WT1 |
| Product Name | Schottky 200 mA 30 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOT323; SC-70, SOT-323 | ||
| IO | 0.2000 amps | |||
| Tj | -55 C (-67 F) |