Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 011007-BAT54T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: BAT54
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): BAT54W-G3-18; BAT54W-G3-08; BAT54W-E3-18;
Introduction Date: October 11, 2006
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Test & Measurement, Safety
30V 200mA Schottky Diode, SOD-123, Single, SMD Product overview: BAT54T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54T1G can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Diode Schottky 30V 0.2A 5ns SOD-123
Diode Schottky 30V 0.2A 5ns SOD-123
Diode Schottky 30V 0.2A 5ns SOD-123
DIODE SCHOTTKY 30V 200MA SOD123
Schottky Diodes & Rectifiers 30V 400mW Single
DIODE SCHOTTKY 30V 200MA SOD123
30V 800mV@100mA 200mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-123; Diode Configuration:Single
SCHOTTKY DIODE, FULL REEL; Diode Configuration:Single
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAT54T1G | 011007-BAT54T1G | 280-BAT54T1G | BAT54T1GOSTR-ND | 6900026 | 6900026P | BAT54T1G | BAT54T1G | BAT54T1G | BAT54T1G | 88H4554 | 67R1284 |
| Product Name | Diodes, Rectifiers - Single - BAT54T1G | Schottky SMD 30V 200mA Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Rectifier, 200Ma, 30V, Sod-123; Diode Configuration Onsemi | Schottky Diode, Full Reel; Diode Configuration Onsemi | |
| Package | SOD-123; SOD-123-CPR | SOD-123; SOD-123 | Tape and Reel | SOD-123; Sod-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 | SOD-123 | |||
| Life Cycle Stage | Active | Active | Active | |||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.3500 volts | 0.3500 volts | ||||||
| trr | 5 ns | 5 ns | 5 ns |