SCHOTTKY DIODE, FULL REEL; Diode Configuration:Single
; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:350mV; Forward Surge Current:600mA; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes
SCHOTTKY DIODE, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:350mV; Forward Surge Current:600mA; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes