onsemi Single Diodes BAT54T1

Description
DIODE SCHOTTKY 30V 200MA SOD123
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAT54T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54T1OSTR-ND
Single Diodes BAT54T1OSTR-ND
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Buy Now Datasheet
Singapore, Singapore
Schottky 200 mA 30 V Diode and Rectifier
280-BAT54T1
Schottky 200 mA 30 V Diode and Rectifier 280-BAT54T1
200 mA, 30 V, Schottky Barrier Diode, SOD-123 2 LEAD, 3000-REEL Product overview: BAT54T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54T1 can be used for catalog matching and distributor lookup.

200 mA, 30 V, Schottky Barrier Diode, SOD-123 2 LEAD, 3000-REEL Product overview: BAT54T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BAT54T1 - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Schottky Barrier Diode

200 mA, 30 V, Schottky Barrier Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT54T1 - 806155-BAT54T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54T1
806155-BAT54T1
Diodes, Rectifiers - Single - BAT54T1 806155-BAT54T1
Manufacturer: ON Semiconductor Win Source Part Number: 806155-BAT54T1 Packaging: Cut Tape (CT) Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 200mA (DC) Reverse Recovery Time (trr): 5ns Part Status: Obsolete (End Of Life) Supplier Device Package: SOD-123 Manufacturer Package: SOD-123 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 800mV at 100mA Current - Reverse Leakage at Vr: 2μA at 25V Capacitance at Vr, F: 10pF at 1V, 1MHz Part Number Series: BAT54T

Manufacturer: ON Semiconductor
Win Source Part Number: 806155-BAT54T1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA (DC)
Reverse Recovery Time (trr): 5ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOD-123
Manufacturer Package: SOD-123
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 100mA
Current - Reverse Leakage at Vr: 2μA at 25V
Capacitance at Vr, F: 10pF at 1V, 1MHz
Part Number Series: BAT54T

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54T1
Discrete Semiconductor Products - Diodes - Rectifiers BAT54T1
DIODE SCHOTTKY DET/SW 30V SOD123

DIODE SCHOTTKY DET/SW 30V SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number BAT54T1OSTR-ND 280-BAT54T1 BAT54T1 806155-BAT54T1 BAT54T1
Product Name Single Diodes Schottky 200 mA 30 V Diode and Rectifier Diodes, Rectifiers - Single - BAT54T1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-123; SOD-123 2 LEAD SOD-123
IO 0.2000 amps
Tj -55 C (-67 F)
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data