onsemi Diodes, Rectifiers - Arrays - BAT54SWT1G BAT54SWT1G

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095907-BAT54SWT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -65°C to 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Family Name: BAT54SW Categories: Discrete Semiconductor Products Case / Package: SOT-323 Alternative Parts (Cross-Reference): BAT54SW; NSVBAT54SWT1G; 1PS70SB14; Introduction Date: October 21, 1997 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095907-BAT54SWT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -65°C to 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Family Name: BAT54SW Categories: Discrete Semiconductor Products Case / Package: SOT-323 Alternative Parts (Cross-Reference): BAT54SW; NSVBAT54SWT1G; 1PS70SB14; Introduction Date: October 21, 1997 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAT54SWT1G - 095907-BAT54SWT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54SWT1G
095907-BAT54SWT1G
Diodes, Rectifiers - Arrays - BAT54SWT1G 095907-BAT54SWT1G
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095907-BAT54SWT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -65°C to 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Family Name: BAT54SW Categories: Discrete Semiconductor Products Case / Package: SOT-323 Alternative Parts (Cross-Reference): BAT54SW; NSVBAT54SWT1G; 1PS70SB14; Introduction Date: October 21, 1997 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095907-BAT54SWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: BAT54SW
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
Alternative Parts (Cross-Reference): BAT54SW; NSVBAT54SWT1G; 1PS70SB14;
Introduction Date: October 21, 1997
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Safety
Quantity per package: 3k pcs

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54SWT1G - 011006-BAT54SWT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54SWT1G
011006-BAT54SWT1G
Diodes, Rectifiers - Arrays - BAT54SWT1G 011006-BAT54SWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011006-BAT54SWT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAT54SW Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Alternative Parts (Cross-Reference): BAT54SW; NSVBAT54SWT1G; 1PS70SB14; Introduction Date: October 21, 1997 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 011006-BAT54SWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54SW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Alternative Parts (Cross-Reference): BAT54SW; NSVBAT54SWT1G; 1PS70SB14;
Introduction Date: October 21, 1997
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7737617P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7737617P
Schottky Diodes & Rectifiers 7737617P
Schottky Diode Dual 30V 0.2W Series SC70

Schottky Diode Dual 30V 0.2W Series SC70

Supplier's Site
Schottky Diodes & Rectifiers - 7737617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7737617
Schottky Diodes & Rectifiers 7737617
Schottky Diode Dual 30V 0.2W Series SC70

Schottky Diode Dual 30V 0.2W Series SC70

Supplier's Site
Schottky Diodes & Rectifiers - 1632353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632353
Schottky Diodes & Rectifiers 1632353
Schottky Diode Dual 30V 0.2W Series SC70

Schottky Diode Dual 30V 0.2W Series SC70

Supplier's Site
 - BAT54SWT1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.2A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.2A, 30V V(RRM), Silicon

Supplier's Site Datasheet
 - BAT54SWT1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.2A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.2A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - BAT54SWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54SWT1GOSTR-ND
Diode Arrays BAT54SWT1GOSTR-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAT54SWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54SWT1GOSCT-ND
Diode Arrays BAT54SWT1GOSCT-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAT54SWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 0.2A Diode and Rectifier
286-BAT54SWT1G
Schottky 30V 0.2A Diode and Rectifier 286-BAT54SWT1G
Schottky Rectifier Diode 30V 0.2A 5ns SOT-323 Product overview: BAT54SWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SWT1G can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 30V 0.2A 5ns SOT-323 Product overview: BAT54SWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ARRAY SCHOTTKY 30V SOT323 - 598-BAT54SWT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 30V SOT323
598-BAT54SWT1G
DIODE ARRAY SCHOTTKY 30V SOT323 598-BAT54SWT1G
DIODE ARRAY SCHOTTKY 30V SOT323

DIODE ARRAY SCHOTTKY 30V SOT323

Supplier's Site
Diode Arrays - BAT54SWT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54SWT1G
Diode Arrays BAT54SWT1G
RECTIFIER DIODE, SCHOTTKY, 2 ELE

RECTIFIER DIODE, SCHOTTKY, 2 ELE

Supplier's Site Datasheet
Diode Arrays - BAT54SWT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54SWT1G
Diode Arrays BAT54SWT1G
DIODE ARRAY SCHOTTKY 30V SOT323

DIODE ARRAY SCHOTTKY 30V SOT323

Supplier's Site Datasheet
Schottky Rectifier, Series, 0.2A Sot-323; Diode Configuration Onsemi - 83H6421 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Series, 0.2A Sot-323; Diode Configuration Onsemi
83H6421
Schottky Rectifier, Series, 0.2A Sot-323; Diode Configuration Onsemi 83H6421
SCHOTTKY RECTIFIER, SERIES, 0.2A SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SERIES, 0.2A SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Array, Dual Bridge, 200Ma, Sot-323, Full Reel; Diode Configuration Onsemi - 67R1283 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Array, Dual Bridge, 200Ma, Sot-323, Full Reel; Diode Configuration Onsemi
67R1283
Rectifier Array, Dual Bridge, 200Ma, Sot-323, Full Reel; Diode Configuration Onsemi 67R1283
RECTIFIER ARRAY, DUAL BRIDGE, 200MA, SOT-323, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

RECTIFIER ARRAY, DUAL BRIDGE, 200MA, SOT-323, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE, SMALL SIGNAL; 200 MA (MAX.) IF; 200 MW @ 25C; 7.6 PF (TYP.); SOT-323 - 70099485 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SMALL SIGNAL; 200 MA (MAX.) IF; 200 MW @ 25C; 7.6 PF (TYP.); SOT-323
70099485
DIODE, SMALL SIGNAL; 200 MA (MAX.) IF; 200 MW @ 25C; 7.6 PF (TYP.); SOT-323 70099485
DIODE, SMALL SIGNAL; 200 MA (MAX.) IF; 200 MW @ 25C; 7.6 PF (TYP.); SOT-323

DIODE, SMALL SIGNAL; 200 MA (MAX.) IF; 200 MW @ 25C; 7.6 PF (TYP.); SOT-323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54SWT1G
Schottky Diodes & Rectifiers BAT54SWT1G
Schottky Diodes & Rectifiers 30V 200mW Dual

Schottky Diodes & Rectifiers 30V 200mW Dual

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54SWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54SWT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAT54SWT1G
DIODE ARR SCHOT 30V 200MA SC70-3

DIODE ARR SCHOT 30V 200MA SC70-3

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number 095907-BAT54SWT1G 011006-BAT54SWT1G 7737617P 7737617 BAT54SWT1G BAT54SWT1GOSTR-ND 286-BAT54SWT1G 598-BAT54SWT1G BAT54SWT1G BAT54SWT1G 83H6421 67R1283 70099485 BAT54SWT1G BAT54SWT1G
Product Name Diodes, Rectifiers - Arrays - BAT54SWT1G Diodes, Rectifiers - Arrays - BAT54SWT1G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Schottky 30V 0.2A Diode and Rectifier DIODE ARRAY SCHOTTKY 30V SOT323 Diode Arrays Diode Arrays Schottky Rectifier, Series, 0.2A Sot-323; Diode Configuration Onsemi Rectifier Array, Dual Bridge, 200Ma, Sot-323, Full Reel; Diode Configuration Onsemi DIODE, SMALL SIGNAL; 200 MA (MAX.) IF; 200 MW @ 25C; 7.6 PF (TYP.); SOT-323 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky Schottky; Schottky Schottky Schottky Schottky; Schottky Schottky
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.5200 volts 0.8000 volts
VR 30 volts 30 volts 30 volts 30 volts
IR 0.0020 mA 0.0020 mA 0.0020 mA 0.0020 mA 0.0020 mA
Tj -65 to 125 C (-85 to 257 F) -55 to 150 C (-67 to 302 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -65 to 125 C (-85 to 257 F) ? to 125 C (? to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data