Manufacturer: ON Semiconductor
Win Source Part Number: 818787-BAT54SWT1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
200 mA, 30 V, Schottky Diode, Dual Series, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: BAT54SWT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SWT1 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 30V 200MA SC703
200 mA, 30 V, Schottky Diode, Dual Series
DIODE ARR SCHOT 30V 200MA SC70-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 818787-BAT54SWT1 | 286-BAT54SWT1 | BAT54SWT1OSTR-ND | BAT54SWT1 | BAT54SWT1 |
| Product Name | Diodes, Rectifiers - Arrays - BAT54SWT1 | Dual Schottky 200 mA 30 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky | ||||
| Package | Tape and Reel | SOT323; SC-70, SOT-323 | SOT323; SC-70 (SOT-323) 3 LEAD | SOT323 | |
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | 125 C (257 F) |