onsemi Diodes, Rectifiers - Arrays - BAT54SLT1G BAT54SLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011001-BAT54SLT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Signal Processing, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011001-BAT54SLT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Signal Processing, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAT54SLT1G - 011001-BAT54SLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54SLT1G
011001-BAT54SLT1G
Diodes, Rectifiers - Arrays - BAT54SLT1G 011001-BAT54SLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011001-BAT54SLT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Signal Processing, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 011001-BAT54SLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Signal Processing, Portable Devices

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 30V 200mA Diode and Rectifier
286-BAT54SLT1G
Dual Schottky 30V 200mA Diode and Rectifier 286-BAT54SLT1G
30V 200mA Dual Schottky Diode, SOT-23-3 Product overview: BAT54SLT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SLT1G can be used for catalog matching and distributor lookup.

30V 200mA Dual Schottky Diode, SOT-23-3 Product overview: BAT54SLT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAT54SLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54SLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54SLT1GOSTR-ND
Diode Arrays BAT54SLT1GOSTR-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54SLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54SLT1GOSCT-ND
Diode Arrays BAT54SLT1GOSCT-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54SLT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54SLT1G
Diodes >> Schottky Barrier Diodes (SBD) BAT54SLT1G
30V Dual 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

30V Dual 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode Arrays - BAT54SLT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54SLT1G
Diode Arrays BAT54SLT1G
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54SLT1G
Schottky Diodes & Rectifiers BAT54SLT1G
Schottky Diodes & Rectifiers 30V 225mW Dual

Schottky Diodes & Rectifiers 30V 225mW Dual

Buy Now Datasheet
DIODE, SCHOTTKY; 220 MA (MAX.) @ 125C IF; 225 MW @ 25C; SOT-23 - 70099484 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SCHOTTKY; 220 MA (MAX.) @ 125C IF; 225 MW @ 25C; SOT-23
70099484
DIODE, SCHOTTKY; 220 MA (MAX.) @ 125C IF; 225 MW @ 25C; SOT-23 70099484
DIODE, SCHOTTKY; 220 MA (MAX.) @ 125C IF; 225 MW @ 25C; SOT-23

DIODE, SCHOTTKY; 220 MA (MAX.) @ 125C IF; 225 MW @ 25C; SOT-23

Supplier's Site
Rectifier Array, Dual Series, 200Ma, Sot-23; Diode Configuration Onsemi - 83H6420 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Array, Dual Series, 200Ma, Sot-23; Diode Configuration Onsemi
83H6420
Rectifier Array, Dual Series, 200Ma, Sot-23; Diode Configuration Onsemi 83H6420
RECTIFIER ARRAY, DUAL SERIES, 200MA, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Operating Temperature Max:150°CRoHS Compliant: Yes

RECTIFIER ARRAY, DUAL SERIES, 200MA, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54SLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54SLT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAT54SLT1G
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Diode Arrays Schottky Diodes Schottky Diodes Diode Arrays Rectifiers
Product Number 011001-BAT54SLT1G 286-BAT54SLT1G BAT54SLT1GOSDKR-ND BAT54SLT1G BAT54SLT1G BAT54SLT1G 70099484 83H6420 BAT54SLT1G
Product Name Diodes, Rectifiers - Arrays - BAT54SLT1G Dual Schottky 30V 200mA Diode and Rectifier Diode Arrays Diodes >> Schottky Barrier Diodes (SBD) Diode Arrays Schottky Diodes & Rectifiers DIODE, SCHOTTKY; 220 MA (MAX.) @ 125C IF; 225 MW @ 25C; SOT-23 Rectifier Array, Dual Series, 200Ma, Sot-23; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.5200 volts 0.4000 volts 0.8000 volts
VR 30 volts 30 volts
IR 0.0020 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details