Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: ON Semiconductor
Win Source Part Number: 095923-BAT54S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): BAT54S-TP-HF; BAT54ST; BAT54S-E3-08;
Introduction Date: September 09, 1998
ECCN: EAR99
Country of Origin: Japan, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing
DIODE ARR SCHOTT 30V 200MA SOT23
DUAL SCHOTTKY RECTIFIER, SERIES, 0.2A, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | BAT54SFSTR-ND | 095923-BAT54S | BAT54S | 35C0399 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAT54S | Discrete Semiconductor Products - Diodes - Rectifiers | Dual Schottky Rectifier, Series, 0.2A, Sot-23; Diode Configuration Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | 125 C (257 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23 | SOT23; SOT-23 |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.8000 volts | 0.8000 volts | 0.4000 volts |