onsemi Discrete Semiconductor Products BAT54S-NL

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 231660-BAT54S-NL Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAT54S Alternative Parts (Cross-Reference): BAT54S_NF40; BAT54S_ND87Z; BAT54S_D87Z; BAT54S-7-F; Introduction Date: September 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 231660-BAT54S-NL Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAT54S Alternative Parts (Cross-Reference): BAT54S_NF40; BAT54S_ND87Z; BAT54S_D87Z; BAT54S-7-F; Introduction Date: September 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231660-BAT54S-NL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231660-BAT54S-NL
Discrete Semiconductor Products 231660-BAT54S-NL
Manufacturer: Fairchild Semiconductor Win Source Part Number: 231660-BAT54S-NL Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAT54S Alternative Parts (Cross-Reference): BAT54S_NF40; BAT54S_ND87Z; BAT54S_D87Z; BAT54S-7-F; Introduction Date: September 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 231660-BAT54S-NL
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAT54S
Alternative Parts (Cross-Reference): BAT54S_NF40; BAT54S_ND87Z; BAT54S_D87Z; BAT54S-7-F;
Introduction Date: September 09, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now
Schottky 30V 0.2A SOT-23 Diode and Rectifier - 286-BAT54S-NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 0.2A SOT-23 Diode and Rectifier
286-BAT54S-NL
Schottky 30V 0.2A SOT-23 Diode and Rectifier 286-BAT54S-NL
Rectifier Diode Schottky 30V 0.2A 5ns 3-Pin SOT-23 T/R Product overview: BAT54S-NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-NL can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 30V 0.2A 5ns 3-Pin SOT-23 T/R Product overview: BAT54S-NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-NL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 231660-BAT54S-NL 286-BAT54S-NL
Product Name Discrete Semiconductor Products Schottky 30V 0.2A SOT-23 Diode and Rectifier
Diode Type Schottky; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSU119-1URF-E - 873989-HSU119-1URF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Diode Arrays - 1727-1189-2-ND - DigiKey
Specs
Tj 125 C (257 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
4 suppliers