onsemi Schottky 30V 200mA SOT-23 Diode and Rectifier BAT54LT1G

Description
Schottky Rectifier Diode, 30V, 200mA, 5ns, SOT-23 Product overview: BAT54LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier Diode, 30V, 200mA, 5ns, SOT-23 Product overview: BAT54LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V 200mA SOT-23 Diode and Rectifier
280-BAT54LT1G
Schottky 30V 200mA SOT-23 Diode and Rectifier 280-BAT54LT1G
Schottky Rectifier Diode, 30V, 200mA, 5ns, SOT-23 Product overview: BAT54LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54LT1G can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode, 30V, 200mA, 5ns, SOT-23 Product overview: BAT54LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT54LT1G - 010996-BAT54LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54LT1G
010996-BAT54LT1G
Diodes, Rectifiers - Single - BAT54LT1G 010996-BAT54LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010996-BAT54LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 010996-BAT54LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices

Buy Now Datasheet
 - BAT54LT1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Schottky Diode

200 mA, 30 V, Schottky Diode

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 463785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463785
Schottky Diodes & Rectifiers 463785
Schottky Diode 30V, BAT54LT1G

Schottky Diode 30V, BAT54LT1G

Supplier's Site
Single Diodes - BAT54LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54LT1GOSDKR-ND
Single Diodes BAT54LT1GOSDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAT54LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54LT1GOSCT-ND
Single Diodes BAT54LT1GOSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAT54LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54LT1GOSTR-ND
Single Diodes BAT54LT1GOSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
DIODE, SCHOTTKY; 200 MADC (MAX.) IF; 200 MW @ 25C; 7.5 PF (TYP.) @ 25C - 70099483 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SCHOTTKY; 200 MADC (MAX.) IF; 200 MW @ 25C; 7.5 PF (TYP.) @ 25C
70099483
DIODE, SCHOTTKY; 200 MADC (MAX.) IF; 200 MW @ 25C; 7.5 PF (TYP.) @ 25C 70099483
DIODE, SCHOTTKY; 200 MADC (MAX.) IF; 200 MW @ 25C; 7.5 PF (TYP.) @ 25C

DIODE, SCHOTTKY; 200 MADC (MAX.) IF; 200 MW @ 25C; 7.5 PF (TYP.) @ 25C

Supplier's Site
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Onsemi - 88H4553 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Onsemi
88H4553
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Onsemi 88H4553
SCHOTTKY RECTIFIER, 200mA, 30V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Schottky Diode, Full Reel; Diode Configuration Onsemi - 67R1281 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Full Reel; Diode Configuration Onsemi
67R1281
Schottky Diode, Full Reel; Diode Configuration Onsemi 67R1281
SCHOTTKY DIODE, FULL REEL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, FULL REEL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAT54LT1G
DIODE SCHOTTKY 30V 200MA SOT23-3

DIODE SCHOTTKY 30V 200MA SOT23-3

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAT54LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54LT1G
Diodes >> Schottky Barrier Diodes (SBD) BAT54LT1G
30V 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

30V 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - BAT54LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54LT1G
Single Diodes BAT54LT1G
DIODE SCHOTTKY 30V 200MA SOT23-3

DIODE SCHOTTKY 30V 200MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54LT1G
Schottky Diodes & Rectifiers BAT54LT1G
Schottky Diodes & Rectifiers 30V 200mW Single

Schottky Diodes & Rectifiers 30V 200mW Single

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-BAT54LT1G 010996-BAT54LT1G BAT54LT1G 463785 BAT54LT1GOSDKR-ND 70099483 88H4553 67R1281 BAT54LT1G BAT54LT1G BAT54LT1G BAT54LT1G
Product Name Schottky 30V 200mA SOT-23 Diode and Rectifier Diodes, Rectifiers - Single - BAT54LT1G Schottky Diodes & Rectifiers Single Diodes DIODE, SCHOTTKY; 200 MADC (MAX.) IF; 200 MW @ 25C; 7.5 PF (TYP.) @ 25C Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Onsemi Schottky Diode, Full Reel; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Schottky Diodes & Rectifiers
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; Sot-23 SOT23 SOT23; SOT-23 SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220013 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT523; Sot-523 (sc-89)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - 1727-5441-6-ND - DigiKey
Specs
Arrangement Common Catode
Tj 125 C (257 F)
Package SOT323; SC-70, SOT-323
View Details
5 suppliers
Rectifier Diodes - 2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details