onsemi Schottky Diodes & Rectifiers BAT54HT1G

Description
Schottky Diode 200mA 30V SOD323
Request a Quote Datasheet
Description
Schottky Diode 200mA 30V SOD323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7737614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7737614
Schottky Diodes & Rectifiers 7737614
Schottky Diode 200mA 30V SOD323

Schottky Diode 200mA 30V SOD323

Supplier's Site
Singapore, Singapore
Schottky SMD 30V 200mA Diode and Rectifier
280-BAT54HT1G
Schottky SMD 30V 200mA Diode and Rectifier 280-BAT54HT1G
30V 200mA Schottky Diode, SOD-323, Surface Mount Product overview: BAT54HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54HT1G can be used for catalog matching and distributor lookup.

30V 200mA Schottky Diode, SOD-323, Surface Mount Product overview: BAT54HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT54HT1G - 010992-BAT54HT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54HT1G
010992-BAT54HT1G
Diodes, Rectifiers - Single - BAT54HT1G 010992-BAT54HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010992-BAT54HT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: BAT54H Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): BAT54WS-G3-08; BAT54WS-G3-18; BAT54WS-E3-08; Introduction Date: December 06, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 010992-BAT54HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: BAT54H
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Alternative Parts (Cross-Reference): BAT54WS-G3-08; BAT54WS-G3-18; BAT54WS-E3-08;
Introduction Date: December 06, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - BAT54HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54HT1GOSTR-ND
Single Diodes BAT54HT1GOSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAT54HT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54HT1GOSCT-ND
Single Diodes BAT54HT1GOSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAT54HT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54HT1GOSDKR-ND
Single Diodes BAT54HT1GOSDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAT54HT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54HT1G
Single Diodes BAT54HT1G
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site Datasheet
Schottky Rectifier, 200Ma, 30V, Sod-323; Diode Configuration Onsemi - 83H6419 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sod-323; Diode Configuration Onsemi
83H6419
Schottky Rectifier, 200Ma, 30V, Sod-323; Diode Configuration Onsemi 83H6419
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54HT1G
Schottky Diodes & Rectifiers BAT54HT1G
Schottky Diodes & Rectifiers 30V 200mW Single

Schottky Diodes & Rectifiers 30V 200mW Single

Buy Now Datasheet
DIODE, SMALL SIGNAL; 200 MADC (MAX.) @ 25C IF; 30 V (MIN.) @ 25C; SOD-323 - 70099482 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SMALL SIGNAL; 200 MADC (MAX.) @ 25C IF; 30 V (MIN.) @ 25C; SOD-323
70099482
DIODE, SMALL SIGNAL; 200 MADC (MAX.) @ 25C IF; 30 V (MIN.) @ 25C; SOD-323 70099482
DIODE, SMALL SIGNAL; 200 MADC (MAX.) @ 25C IF; 30 V (MIN.) @ 25C; SOD-323

DIODE, SMALL SIGNAL; 200 MADC (MAX.) @ 25C IF; 30 V (MIN.) @ 25C; SOD-323

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54HT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAT54HT1G
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 7737614 280-BAT54HT1G 010992-BAT54HT1G BAT54HT1GOSTR-ND BAT54HT1G 83H6419 BAT54HT1G 70099482 BAT54HT1G
Product Name Schottky Diodes & Rectifiers Schottky SMD 30V 200mA Diode and Rectifier Diodes, Rectifiers - Single - BAT54HT1G Single Diodes Single Diodes Schottky Rectifier, 200Ma, 30V, Sod-323; Diode Configuration Onsemi Schottky Diodes & Rectifiers DIODE, SMALL SIGNAL; 200 MADC (MAX.) @ 25C IF; 30 V (MIN.) @ 25C; SOD-323 Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package SOD-323; Sod-323 Tape and Reel SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323 SOD-323
RoHS Compliant RoHS RoHS RoHS
trr 5 ns 5 ns 5 ns
IO 0.2000 amps
Unlock Full Specs
to access all available technical data