DIODE SCHOTTKY 30V 200MA SOD323
Manufacturer: ON Semiconductor
Win Source Part Number: 1151565-BAT54HT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety
200 mA, 30 V, Schottky Diode, SOD-323 2 LEAD, 3000-REEL Product overview: BAT54HT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54HT1 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY DET/SW 30V SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | BAT54HT1OSTR-ND | 1151565-BAT54HT1 | 280-BAT54HT1 | BAT54HT1 |
| Product Name | Single Diodes | END - OF - LIFE - BAT54HT1 | Schottky 200 mA 30 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |