onsemi Diode Arrays BAT54CWT1G

Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54CWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CWT1GOSTR-ND
Diode Arrays BAT54CWT1GOSTR-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAT54CWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CWT1GOSCT-ND
Diode Arrays BAT54CWT1GOSCT-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAT54CWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7925524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925524
Schottky Diodes & Rectifiers 7925524
Dual Series Schottky Diode 30V 0.2A SC70

Dual Series Schottky Diode 30V 0.2A SC70

Supplier's Site
Schottky Diodes & Rectifiers - 7925524P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925524P
Schottky Diodes & Rectifiers 7925524P
Dual Series Schottky Diode 30V 0.2A SC70

Dual Series Schottky Diode 30V 0.2A SC70

Supplier's Site
Schottky Diodes & Rectifiers - 1632048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632048
Schottky Diodes & Rectifiers 1632048
Dual Series Schottky Diode 30V 0.2A SC70

Dual Series Schottky Diode 30V 0.2A SC70

Supplier's Site
 - BAT54CWT1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Dual Schottky Diode, Common Cathode

200 mA, 30 V, Dual Schottky Diode, Common Cathode

Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 30V 200mA Diode and Rectifier
286-BAT54CWT1G
Dual Schottky 30V 200mA Diode and Rectifier 286-BAT54CWT1G
Dual Schottky Diode, 30V, 200mA, Common Cathode, SOT-323 Product overview: BAT54CWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CWT1G can be used for catalog matching and distributor lookup.

Dual Schottky Diode, 30V, 200mA, Common Cathode, SOT-323 Product overview: BAT54CWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54CWT1G - 079490-BAT54CWT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54CWT1G
079490-BAT54CWT1G
Diodes, Rectifiers - Arrays - BAT54CWT1G 079490-BAT54CWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 079490-BAT54CWT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Signal Processing, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 079490-BAT54CWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Signal Processing, Portable Devices

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54CWT1G - 010987-BAT54CWT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54CWT1G
010987-BAT54CWT1G
Diodes, Rectifiers - Arrays - BAT54CWT1G 010987-BAT54CWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010987-BAT54CWT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Signal Processing, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 010987-BAT54CWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Signal Processing, Portable Devices

Buy Now Datasheet
Diode Arrays - BAT54CWT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54CWT1G
Diode Arrays BAT54CWT1G
DIODE ARRAY SCHOTTKY 30V SOT323

DIODE ARRAY SCHOTTKY 30V SOT323

Supplier's Site Datasheet
Schottky Rectifier Common Cathode 0.2A Sot-323, Full Reel; Diode Configuration Onsemi - 45J0561 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 0.2A Sot-323, Full Reel; Diode Configuration Onsemi
45J0561
Schottky Rectifier Common Cathode 0.2A Sot-323, Full Reel; Diode Configuration Onsemi 45J0561
SCHOTTKY RECTIFIER COMMON CATHODE 0.2A SOT-323, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 0.2A SOT-323, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier Common Cathode 0.2A Sot-323; Diode Configuration Onsemi - 10N9692 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 0.2A Sot-323; Diode Configuration Onsemi
10N9692
Schottky Rectifier Common Cathode 0.2A Sot-323; Diode Configuration Onsemi 10N9692
SCHOTTKY RECTIFIER COMMON CATHODE 0.2A SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 0.2A SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54CWT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54CWT1G
Diodes >> Schottky Barrier Diodes (SBD) BAT54CWT1G
30V Dual Common Cathode 800mV@100mA 200mA SOT-323(SC-70) Schottky Barrier Diodes (SBD) ROHS

30V Dual Common Cathode 800mV@100mA 200mA SOT-323(SC-70) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54CWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54CWT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAT54CWT1G
DIODE ARR SCHOT 30V 200MA SC70-3

DIODE ARR SCHOT 30V 200MA SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54CWT1G
Schottky Diodes & Rectifiers BAT54CWT1G
Schottky Diodes & Rectifiers 30V 225mW Dual Common Cathode

Schottky Diodes & Rectifiers 30V 225mW Dual Common Cathode

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number BAT54CWT1GOSTR-ND 7925524 7925524P BAT54CWT1G 286-BAT54CWT1G 079490-BAT54CWT1G BAT54CWT1G 45J0561 BAT54CWT1G BAT54CWT1G BAT54CWT1G
Product Name Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Dual Schottky 30V 200mA Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54CWT1G Diode Arrays Schottky Rectifier Common Cathode 0.2A Sot-323, Full Reel; Diode Configuration Onsemi Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode Common Catode
Tj -55 to 125 C (-67 to 257 F) -65 C (-85 F) -55 to 125 C (-67 to 257 F)
Package SOT323; SC-70, SOT-323 Sot-323 (sc-70) SC-70 SOT323; SC-70-3 / SOT-323-3 Tape and Reel SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323 SOT323 SC-70
Rectifier Configuration / Technology Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data