200 mA, 30 V, Dual Schottky Diode, Common Cathode
200 mA, 30 V, Dual Schottky Diode, Common Cathode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: BAT54CWT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CWT1 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
DIODE ARR SCHOT 30V 200MA SC70-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BAT54CWT1 | 286-BAT54CWT1 | BAT54CWT1-ND | BAT54CWT1 |
| Product Name | Dual Schottky 200 mA 30 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Obsolete | Removed | ||
| Package | SOT323; SC-70 (SOT-323) 3 LEAD | Tape and Reel | SOT323; SC-70, SOT-323 | SOT323 |
| RoHS Compliant | RoHS | |||
| IO | 0.2000 amps |