onsemi Diode Arrays BAT54CTT1G

Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54CTT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CTT1GOSTR-ND
Diode Arrays BAT54CTT1GOSTR-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-75, SOT-416

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Diode Arrays - BAT54CTT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CTT1GOSCT-ND
Diode Arrays BAT54CTT1GOSCT-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-75, SOT-416

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Diode Arrays - BAT54CTT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-75, SOT-416

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 30V 200mA Diode and Rectifier
286-BAT54CTT1G
Dual Schottky 30V 200mA Diode and Rectifier 286-BAT54CTT1G
30V 200mA Dual Schottky Diode, Common Cathode, SC-75 Product overview: BAT54CTT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CTT1G can be used for catalog matching and distributor lookup.

30V 200mA Dual Schottky Diode, Common Cathode, SC-75 Product overview: BAT54CTT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CTT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8009531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8009531P
Schottky Diodes & Rectifiers 8009531P
BAT54CTT1G, SC-75 DUAL COMMON CATHODE

BAT54CTT1G, SC-75 DUAL COMMON CATHODE

Supplier's Site
Schottky Diodes & Rectifiers - 8009531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8009531
Schottky Diodes & Rectifiers 8009531
BAT54CTT1G, SC-75 DUAL COMMON CATHODE

BAT54CTT1G, SC-75 DUAL COMMON CATHODE

Supplier's Site
Schottky Diodes & Rectifiers - 1632047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632047
Schottky Diodes & Rectifiers 1632047
BAT54CTT1G, SC-75 DUAL COMMON CATHODE

BAT54CTT1G, SC-75 DUAL COMMON CATHODE

Supplier's Site
Diodes, Rectifiers - Arrays - BAT54CTT1G - 010986-BAT54CTT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54CTT1G
010986-BAT54CTT1G
Diodes, Rectifiers - Arrays - BAT54CTT1G 010986-BAT54CTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010986-BAT54CTT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-75, SOT-416 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 010986-BAT54CTT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BAT54CTT1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Dual Schottky Diode, Common Cathode

200 mA, 30 V, Dual Schottky Diode, Common Cathode

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54CTT1G
Schottky Diodes & Rectifiers BAT54CTT1G
Schottky Diodes & Rectifiers 30V 225mW Dual Common Anode

Schottky Diodes & Rectifiers 30V 225mW Dual Common Anode

Buy Now Datasheet
Diode Arrays - BAT54CTT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54CTT1G
Diode Arrays BAT54CTT1G
DIODE ARRAY SCHOTTKY 30V SC75

DIODE ARRAY SCHOTTKY 30V SC75

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54CTT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54CTT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAT54CTT1G
DIODE ARR SCHOTT 30V 200MA SC75

DIODE ARR SCHOTT 30V 200MA SC75

Supplier's Site
Schottky Rectifier, Common Cathode, 0.1A Sc-75; Diode Configuration Onsemi - 10N9691 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 0.1A Sc-75; Diode Configuration Onsemi
10N9691
Schottky Rectifier, Common Cathode, 0.1A Sc-75; Diode Configuration Onsemi 10N9691
SCHOTTKY RECTIFIER, COMMON CATHODE, 0.1A SC-75; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 0.1A SC-75; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, Common Cathode, 0.1A Sc-75, Full Reel; Diode Configuration Onsemi - 41K9584 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 0.1A Sc-75, Full Reel; Diode Configuration Onsemi
41K9584
Schottky Rectifier, Common Cathode, 0.1A Sc-75, Full Reel; Diode Configuration Onsemi 41K9584
SCHOTTKY RECTIFIER, COMMON CATHODE, 0.1A SC-75, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 0.1A SC-75, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Diode Arrays Rectifiers Rectifiers
Product Number BAT54CTT1GOSTR-ND 286-BAT54CTT1G 8009531P 8009531 010986-BAT54CTT1G BAT54CTT1G BAT54CTT1G BAT54CTT1G BAT54CTT1G 10N9691
Product Name Diode Arrays Dual Schottky 30V 200mA Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BAT54CTT1G Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Common Cathode, 0.1A Sc-75; Diode Configuration Onsemi
Arrangement Common Catode Common Catode Common Catode
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package SOT416; SC-75, SOT-416 Tape and Reel SC-75 SOT416; Sot-416 (sc-75) SOT416; SC-75, SOT-416 SOT416; SC-75 (SOT-416) 3 LEAD SC-75 SOT416; SC-75, SOT-416 SOT416
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Unlock Full Specs
to access all available technical data