onsemi Diode Arrays BAT54CLT3G

Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54CLT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54CLT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CLT3GOSTR-ND
Diode Arrays BAT54CLT3GOSTR-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54CLT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CLT3GOSCT-ND
Diode Arrays BAT54CLT3GOSCT-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
 - BAT54CLT3G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Dual Schottky Diode, Common Cathode

200 mA, 30 V, Dual Schottky Diode, Common Cathode

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54CLT3G - 114610-BAT54CLT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54CLT3G
114610-BAT54CLT3G
Diodes, Rectifiers - Arrays - BAT54CLT3G 114610-BAT54CLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 114610-BAT54CLT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114610-BAT54CLT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 200mA 30V Diode and Rectifier
286-BAT54CLT3G
Dual Schottky 200mA 30V Diode and Rectifier 286-BAT54CLT3G
Dual Schottky Diode, 200mA, 30V, Common Cathode, SOT-23 Product overview: BAT54CLT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CLT3G can be used for catalog matching and distributor lookup.

Dual Schottky Diode, 200mA, 30V, Common Cathode, SOT-23 Product overview: BAT54CLT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7813923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7813923
Schottky Diodes & Rectifiers 7813923
onsemi BAT54CLT3G Diode

onsemi BAT54CLT3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7813923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7813923P
Schottky Diodes & Rectifiers 7813923P
onsemi BAT54CLT3G Diode

onsemi BAT54CLT3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1703478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1703478
Schottky Diodes & Rectifiers 1703478
onsemi BAT54CLT3G Diode

onsemi BAT54CLT3G Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54CLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54CLT3G
Discrete Semiconductor Products - Diodes - Rectifiers BAT54CLT3G
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site
Diode Arrays - BAT54CLT3G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54CLT3G
Diode Arrays BAT54CLT3G
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Supplier's Site Datasheet
Schottky Rectifier, Common Cathode 0.2A Sot-23, Full Reel; Diode Configuration Onsemi - 16M4454 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode 0.2A Sot-23, Full Reel; Diode Configuration Onsemi
16M4454
Schottky Rectifier, Common Cathode 0.2A Sot-23, Full Reel; Diode Configuration Onsemi 16M4454
SCHOTTKY RECTIFIER, COMMON CATHODE 0.2A SOT-23, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE 0.2A SOT-23, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Onsemi - 97Y9143 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Onsemi
97Y9143
Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Onsemi 97Y9143
DIODE, SCHOTTKY, 30V, 0.2A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 30V, 0.2A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54CLT3G
Schottky Diodes & Rectifiers BAT54CLT3G
Schottky Diodes & Rectifiers SS DUAL CC

Schottky Diodes & Rectifiers SS DUAL CC

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54CLT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54CLT3G
Diodes >> Schottky Barrier Diodes (SBD) BAT54CLT3G
30V Dual Common Cathode 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

30V Dual Common Cathode 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Schottky Diodes Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number BAT54CLT3GOSDKR-ND BAT54CLT3G 114610-BAT54CLT3G 286-BAT54CLT3G 7813923 7813923P BAT54CLT3G BAT54CLT3G 16M4454 97Y9143 BAT54CLT3G BAT54CLT3G
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAT54CLT3G Dual Schottky 200mA 30V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Rectifier, Common Cathode 0.2A Sot-23, Full Reel; Diode Configuration Onsemi Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Onsemi Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Arrangement Common Catode Common Catode Common Catode
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) ? to 125 C (? to 257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT23
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data