onsemi Schottky Diodes & Rectifiers BAT54CLT1G

Description
onsemi BAT54CLT1G Diode
Request a Quote Datasheet
Description
onsemi BAT54CLT1G Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7813929P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7813929P
Schottky Diodes & Rectifiers 7813929P
onsemi BAT54CLT1G Diode

onsemi BAT54CLT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7813929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7813929
Schottky Diodes & Rectifiers 7813929
onsemi BAT54CLT1G Diode

onsemi BAT54CLT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1453132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453132
Schottky Diodes & Rectifiers 1453132
onsemi BAT54CLT1G Diode

onsemi BAT54CLT1G Diode

Supplier's Site
Diode Arrays - BAT54CLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54CLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CLT1GOSCT-ND
Diode Arrays BAT54CLT1GOSCT-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54CLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CLT1GOSTR-ND
Diode Arrays BAT54CLT1GOSTR-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 30V 200mA Diode and Rectifier
286-BAT54CLT1G
Dual Schottky 30V 200mA Diode and Rectifier 286-BAT54CLT1G
Dual Schottky Diode, 30V, 200mA, Common Cathode, SOT-23 Product overview: BAT54CLT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CLT1G can be used for catalog matching and distributor lookup.

Dual Schottky Diode, 30V, 200mA, Common Cathode, SOT-23 Product overview: BAT54CLT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54CLT1G - 010982-BAT54CLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54CLT1G
010982-BAT54CLT1G
Diodes, Rectifiers - Arrays - BAT54CLT1G 010982-BAT54CLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010982-BAT54CLT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAT54CL Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): CBAT54C BK; UBAT54CTA; CBAT54C; BAT54C-01 RFG; Introduction Date: June 25, 2003 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 010982-BAT54CLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54CL
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): CBAT54C BK; UBAT54CTA; CBAT54C; BAT54C-01 RFG;
Introduction Date: June 25, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - BAT54CLT1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Dual Schottky Diode, Common Cathode

200 mA, 30 V, Dual Schottky Diode, Common Cathode

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54CLT1G
Schottky Diodes & Rectifiers BAT54CLT1G
Schottky Diodes & Rectifiers 30V 225mW Dual Common Cathode

Schottky Diodes & Rectifiers 30V 225mW Dual Common Cathode

Buy Now Datasheet
DIODE SCHOTTKY DUAL 30V CC SOT23 PKG - 70100363 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE SCHOTTKY DUAL 30V CC SOT23 PKG
70100363
DIODE SCHOTTKY DUAL 30V CC SOT23 PKG 70100363
DIODE SCHOTTKY DUAL 30V CC SOT23 PKG

DIODE SCHOTTKY DUAL 30V CC SOT23 PKG

Supplier's Site
Diode Arrays - BAT54CLT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54CLT1G
Diode Arrays BAT54CLT1G
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54CLT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54CLT1G
Diodes >> Schottky Barrier Diodes (SBD) BAT54CLT1G
30V Dual Common Cathode 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

30V Dual Common Cathode 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54CLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54CLT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAT54CLT1G
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site
Schottky Rectifier, Common Cathode 0.2A Sot-23; Diode Configuration Onsemi - 06R3466 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode 0.2A Sot-23; Diode Configuration Onsemi
06R3466
Schottky Rectifier, Common Cathode 0.2A Sot-23; Diode Configuration Onsemi 06R3466
SCHOTTKY RECTIFIER, COMMON CATHODE 0.2A SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE 0.2A SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Diode Arrays Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number 7813929P 7813929 BAT54CLT1GOSDKR-ND 286-BAT54CLT1G 010982-BAT54CLT1G BAT54CLT1G BAT54CLT1G 70100363 BAT54CLT1G BAT54CLT1G BAT54CLT1G 06R3466
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Dual Schottky 30V 200mA Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54CLT1G Schottky Diodes & Rectifiers DIODE SCHOTTKY DUAL 30V CC SOT23 PKG Diode Arrays Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Common Cathode 0.2A Sot-23; Diode Configuration Onsemi
Arrangement Common Catode Common Catode Common Catode Common Catode
Diode Type Schottky Schottky; Schottky Schottky Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package SOT23; SOT-23 SOT23; Sot-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT-23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: YA985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details