onsemi Dual Schottky 200 mA 30 V Diode and Rectifier BAT54CLT1

Description
200 mA, 30 V, Dual Schottky Diode, Common Cathode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAT54CLT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CLT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 mA, 30 V, Dual Schottky Diode, Common Cathode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAT54CLT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CLT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 200 mA 30 V Diode and Rectifier
286-BAT54CLT1
Dual Schottky 200 mA 30 V Diode and Rectifier 286-BAT54CLT1
200 mA, 30 V, Dual Schottky Diode, Common Cathode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAT54CLT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CLT1 can be used for catalog matching and distributor lookup.

200 mA, 30 V, Dual Schottky Diode, Common Cathode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAT54CLT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CLT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BAT54CLT1 - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Dual Schottky Diode, Common Cathode

200 mA, 30 V, Dual Schottky Diode, Common Cathode

Supplier's Site Datasheet
Diode Arrays - BAT54CLT1OS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54CLT1OS-ND
Diode Arrays BAT54CLT1OS-ND
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54CLT1 - 1151551-BAT54CLT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54CLT1
1151551-BAT54CLT1
Diodes, Rectifiers - Arrays - BAT54CLT1 1151551-BAT54CLT1
Manufacturer: ON Semiconductor Win Source Part Number: 1151551-BAT54CLT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 1151551-BAT54CLT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety, Portable Devices

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54CLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54CLT1
Discrete Semiconductor Products - Diodes - Rectifiers BAT54CLT1
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAT54CLT1 BAT54CLT1 BAT54CLT1OS-ND 1151551-BAT54CLT1 BAT54CLT1
Product Name Dual Schottky 200 mA 30 V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAT54CLT1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data