Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 096038-BAT54C
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: BAT54C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): BAT54CT-7-F; BAT54CT-TP; BAT54C_Q; BAT54C_NF40; BAT54C_NL;
Introduction Date: September 09, 1998
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 30V 200MA SOT23
DIODE ARRAY SCHOTTKY 30V SOT23-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 096038-BAT54C | BAT54CFSTR-ND | BAT54C | BAT54C |
| Product Name | Diodes, Rectifiers - Arrays - BAT54C | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | ||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | |
| VR | 30 volts | 30 volts |