onsemi Schottky 30V 0.2A SOT-23 Diode and Rectifier BAT54C-NL

Description
Rectifier Diode Schottky 30V 0.2A 5ns 3-Pin SOT-23 T/R Product overview: BAT54C-NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C-NL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 30V 0.2A 5ns 3-Pin SOT-23 T/R Product overview: BAT54C-NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C-NL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 0.2A SOT-23 Diode and Rectifier - 286-BAT54C-NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 0.2A SOT-23 Diode and Rectifier
286-BAT54C-NL
Schottky 30V 0.2A SOT-23 Diode and Rectifier 286-BAT54C-NL
Rectifier Diode Schottky 30V 0.2A 5ns 3-Pin SOT-23 T/R Product overview: BAT54C-NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C-NL can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 30V 0.2A 5ns 3-Pin SOT-23 T/R Product overview: BAT54C-NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C-NL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231615-BAT54C-NL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231615-BAT54C-NL
Discrete Semiconductor Products 231615-BAT54C-NL
Manufacturer: Fairchild Semiconductor Win Source Part Number: 231615-BAT54C-NL Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAT54C Alternative Parts (Cross-Reference): BAT54C_NF40; BAT54C_D87Z; BAT54C_ND87Z; BAT54C-13; Introduction Date: September 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 231615-BAT54C-NL
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAT54C
Alternative Parts (Cross-Reference): BAT54C_NF40; BAT54C_D87Z; BAT54C_ND87Z; BAT54C-13;
Introduction Date: September 09, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAT54C-NL 231615-BAT54C-NL
Product Name Schottky 30V 0.2A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Schottky; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data