200mA 30V Dual Common Anode Schottky Diode SOT-323 Product overview: BAT54AWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AWT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1022166-BAT54AWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54AW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Alternative Parts (Cross-Reference): CBAT54AW; BAT54AW; SBAT54AWT1G; BAT54AW;
Introduction Date: August 27, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
DIODE ARRAY SCHOTTKY 30V SOT323
SCHOTTKY RECTIFIER, 200mA, 30V, SOT-323, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes
DIODE, SMALL SIGNAL, 30V; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes
DIODE ARR SCHOT 30V 200MA SC70-3
Schottky Diodes & Rectifiers 30V 225mW Dual Common Anode
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 286-BAT54AWT1G | 1022166-BAT54AWT1G | BAT54AWT1GOSTR-ND | BAT54AWT1G | 45J0559 | 80Y6662 | BAT54AWT1G | BAT54AWT1G |
| Product Name | Dual Schottky 200mA 30V Diode and Rectifier | Diodes, Rectifiers - Arrays - BAT54AWT1G | Diode Arrays | Diode Arrays | Schottky Rectifier, 200Ma, 30V, Sot-323, Full Reel; Diode Configuration Onsemi | Diode, Small Signal, 30V; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | SC-70 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 0.2000 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Diode Type | Schottky; Schottky | Schottky |