Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 30V 200MA SOT23
DIODE ARR SCHOTT 30V 200MA SOT23
200 mA, 30 V, Schottky Diode, Dual Common Anode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: BAT54ALT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ALT3G can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 30V 200MA SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 488-BAT54ALT3GTR-ND | 286-BAT54ALT3G | BAT54ALT3G |
| Product Name | Diode Arrays | Dual Schottky 200 mA 30 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Anode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SC-59; SOT23 |
| RoHS Compliant | RoHS |