onsemi Dual Schottky 200mA 30V Diode and Rectifier BAT54ALT1G

Description
200mA 30V Schottky Diode, Dual Common Anode, SOT-23 Product overview: BAT54ALT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ALT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200mA 30V Schottky Diode, Dual Common Anode, SOT-23 Product overview: BAT54ALT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ALT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 200mA 30V Diode and Rectifier
286-BAT54ALT1G
Dual Schottky 200mA 30V Diode and Rectifier 286-BAT54ALT1G
200mA 30V Schottky Diode, Dual Common Anode, SOT-23 Product overview: BAT54ALT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ALT1G can be used for catalog matching and distributor lookup.

200mA 30V Schottky Diode, Dual Common Anode, SOT-23 Product overview: BAT54ALT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BAT54ALT1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Schottky Diode, Dual Common Anode

200 mA, 30 V, Schottky Diode, Dual Common Anode

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7813926P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7813926P
Schottky Diodes & Rectifiers 7813926P
onsemi BAT54ALT1G Diode

onsemi BAT54ALT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1630859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1630859
Schottky Diodes & Rectifiers 1630859
onsemi BAT54ALT1G Diode

onsemi BAT54ALT1G Diode

Supplier's Site
Diode Arrays - BAT54ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54ALT1GOSCT-ND
Diode Arrays BAT54ALT1GOSCT-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54ALT1GOSTR-ND
Diode Arrays BAT54ALT1GOSTR-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54ALT1G - 010975-BAT54ALT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54ALT1G
010975-BAT54ALT1G
Diodes, Rectifiers - Arrays - BAT54ALT1G 010975-BAT54ALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010975-BAT54ALT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): SBAT54SLT1G; SBAT54ALT1; SBAT54ALT3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 010975-BAT54ALT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): SBAT54SLT1G; SBAT54ALT1; SBAT54ALT3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - BAT54ALT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54ALT1G
Diode Arrays BAT54ALT1G
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Supplier's Site Datasheet
DIODE SCHOTTKY 30V SOT23 PKG - 70100362 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE SCHOTTKY 30V SOT23 PKG
70100362
DIODE SCHOTTKY 30V SOT23 PKG 70100362
DIODE SCHOTTKY 30V SOT23 PKG

DIODE SCHOTTKY 30V SOT23 PKG

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAT54ALT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54ALT1G
Diodes >> Schottky Barrier Diodes (SBD) BAT54ALT1G
30V 1 Pair Common Anode 800mV@100mA 100mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

30V 1 Pair Common Anode 800mV@100mA 100mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Rectifier Array, Dual Common Anode, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi - 67R1280 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Array, Dual Common Anode, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi
67R1280
Rectifier Array, Dual Common Anode, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi 67R1280
RECTIFIER ARRAY, DUAL COMMON ANODE, 200MA, SOT-23, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Operating Temperature Max:150°CRoHS Compliant: Yes

RECTIFIER ARRAY, DUAL COMMON ANODE, 200MA, SOT-23, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site
Schottky Rectifier Common Anode 0.2A Sot-23; Diode Configuration Onsemi - 45J0558 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Anode 0.2A Sot-23; Diode Configuration Onsemi
45J0558
Schottky Rectifier Common Anode 0.2A Sot-23; Diode Configuration Onsemi 45J0558
SCHOTTKY RECTIFIER COMMON ANODE 0.2A SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON ANODE 0.2A SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast, 100Ma, 30V, Sot-23-3; Diode Configuration Onsemi - 94W7504 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 100Ma, 30V, Sot-23-3; Diode Configuration Onsemi
94W7504
Diode, Ultrafast, 100Ma, 30V, Sot-23-3; Diode Configuration Onsemi 94W7504
DIODE, ULTRAFAST, 100MA, 30V, SOT-23-3; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating RoHS Compliant: Yes

DIODE, ULTRAFAST, 100MA, 30V, SOT-23-3; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54ALT1G
Schottky Diodes & Rectifiers BAT54ALT1G
Schottky Diodes & Rectifiers 30V 225mW Dual Common Anode

Schottky Diodes & Rectifiers 30V 225mW Dual Common Anode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54ALT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAT54ALT1G
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diode Arrays Rectifiers Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Diode Arrays Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 286-BAT54ALT1G BAT54ALT1G 7813926P 1630859 BAT54ALT1GOSDKR-ND 010975-BAT54ALT1G BAT54ALT1G 70100362 BAT54ALT1G 67R1280 45J0558 94W7504 BAT54ALT1G BAT54ALT1G
Product Name Dual Schottky 200mA 30V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diodes, Rectifiers - Arrays - BAT54ALT1G Diode Arrays DIODE SCHOTTKY 30V SOT23 PKG Diodes >> Schottky Barrier Diodes (SBD) Rectifier Array, Dual Common Anode, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi Schottky Rectifier Common Anode 0.2A Sot-23; Diode Configuration Onsemi Diode, Ultrafast, 100Ma, 30V, Sot-23-3; Diode Configuration Onsemi Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23 SOT23; Sot-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23 SOT23; SOT-23 SOT-23 SOT23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Quad high-speed switching diodes - BAW56SRA-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - SMMBD7000LT1G - 896255-SMMBD7000LT1G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: MS865C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details