onsemi Diode Arrays BAT54ALT1

Description
DIODE ARR SCHOTT 30V 200MA SOT23
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 200MA SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54ALT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54ALT1OSTR-ND
Diode Arrays BAT54ALT1OSTR-ND
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 200 mA 30 V Diode and Rectifier
286-BAT54ALT1
Dual Schottky 200 mA 30 V Diode and Rectifier 286-BAT54ALT1
200 mA, 30 V, Schottky Diode, Dual Common Anode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAT54ALT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ALT1 can be used for catalog matching and distributor lookup.

200 mA, 30 V, Schottky Diode, Dual Common Anode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAT54ALT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ALT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54ALT1 - 818771-BAT54ALT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54ALT1
818771-BAT54ALT1
Diodes, Rectifiers - Arrays - BAT54ALT1 818771-BAT54ALT1
Manufacturer: ON Semiconductor Win Source Part Number: 818771-BAT54ALT1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 818771-BAT54ALT1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54ALT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54ALT1
Discrete Semiconductor Products - Diodes - Rectifiers BAT54ALT1
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number BAT54ALT1OSTR-ND 286-BAT54ALT1 818771-BAT54ALT1 BAT54ALT1
Product Name Diode Arrays Dual Schottky 200 mA 30 V Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54ALT1 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23
IO 0.2000 amps
Unlock Full Specs
to access all available technical data