Diode Array 1 Pair Common Anode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, TO-236AB
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, TO-236AB
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 096037-BAT54A
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: Schottky Diode Array
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2µA @ 25V
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: BAT54A
Alternative Parts (Cross-Reference): BAT54A-TP-HF; BAT54A-T; BAT54A-E3-18;
Introduction Date: September 09, 1998
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
SCHOTTKY RECTIFIER COMMON ANODE 0.2A SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:400mV; Forward Surge Current Ifsm Max:600mA RoHS Compliant: Yes
DIODE ARR SCHOTT 30V 200MA SOT23
| DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | BAT54AFSTR-ND | BAT54A | 096037-BAT54A | 38C6973 | BAT54A |
| Product Name | Diode Arrays | Discrete Semiconductor Products | Schottky Rectifier Common Anode 0.2A Sot-23; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Anode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | SC-59; SOT23 | ||
| Life Cycle Stage | Active | Removed | |||
| RoHS Compliant | RoHS | RoHS |