Manufacturer: ON Semiconductor
Win Source Part Number: 096039-BAT54
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): BAT54HM; BAT54HMT116;
Introduction Date: December 02, 1997
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Diode Schottky 30V 200mA Surface Mount SOT-23-3
SCHOTTKY RECTIFIER, 200mA, 30V, SOT-23; Diode Configuration:Single
SCHOTTKY SOT23 30V 0.2A 150C
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Rectifiers |
| Product Number | 096039-BAT54 | BAT54FSTR-ND | 35C0397 | BAT54 |
| Product Name | Diodes, Rectifiers - Arrays - BAT54 | Single Diodes | Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.8000 volts | 0.3200 volts | 0.8000 volts | |
| VR | 30 volts | |||
| IR | 0.0020 mA |