onsemi Schottky 30V 0.2A SOT-23 Diode and Rectifier BAT54_NL

Description
Schottky Barrier Diode / Rectifier Diode Schottky 30V 0.2A 5ns 3-Pin SOT-23 T/R Product overview: BAT54_NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54_NL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Schottky Barrier Diode / Rectifier Diode Schottky 30V 0.2A 5ns 3-Pin SOT-23 T/R Product overview: BAT54_NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54_NL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 0.2A SOT-23 Diode and Rectifier - 280-BAT54_NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 0.2A SOT-23 Diode and Rectifier
280-BAT54_NL
Schottky 30V 0.2A SOT-23 Diode and Rectifier 280-BAT54_NL
Schottky Barrier Diode / Rectifier Diode Schottky 30V 0.2A 5ns 3-Pin SOT-23 T/R Product overview: BAT54_NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54_NL can be used for catalog matching and distributor lookup.

Schottky Barrier Diode / Rectifier Diode Schottky 30V 0.2A 5ns 3-Pin SOT-23 T/R Product overview: BAT54_NL from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54_NL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231580-BAT54_NL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231580-BAT54_NL
Discrete Semiconductor Products 231580-BAT54_NL
Manufacturer: Fairchild Semiconductor Win Source Part Number: 231580-BAT54_NL Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT54 Alternative Parts (Cross-Reference): NTE637; BAT54_ND87Z; BAT54_D87Z; BAT54-T; Introduction Date: September 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 231580-BAT54_NL
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAT54
Alternative Parts (Cross-Reference): NTE637; BAT54_ND87Z; BAT54_D87Z; BAT54-T;
Introduction Date: September 09, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-BAT54_NL 231580-BAT54_NL
Product Name Schottky 30V 0.2A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data