Diode Schottky 30V 200mA Surface Mount SOD-523F
Diode Schottky 30V 200mA Surface Mount SOD-523F
Diode Schottky 30V 200mA Surface Mount SOD-523F
Schottky Diodes & Rectifiers Schottky Barrier Diode Product overview: BAT43XV2 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAT43XV2 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 010962-BAT43XV2
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523F
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs
DIODE, SCHOTTKY, SINGLE, 30V, SOD-523F; Diode Configuration:Single
DIODE SCHOTTKY 30V 200MA SOD523F
DIODE SCHOTTKY 30V 200MA SOD523F
Schottky Diodes & Rectifiers Schottky Barrier Diode
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 8050299P | 8050299 | BAT43XV2DKR-ND | 2085-BAT43XV2 | 010962-BAT43XV2 | 46AC0495 | BAT43XV2 | BAT43XV2 | BAT43XV2 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - BAT43XV2 | Diode, Schottky, Single, 30V, Sod-523F; Diode Configuration Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | SOD-523; SOD-523 | SOD-523; Sod-523f | Reel | SOD-523; SOD-523F | SOD-523; SC-79, SOD-523F | SOD-523 | SOD-523; SOD-523 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Rectifier Configuration / Technology | Schottky | ||||||||
| trr | 5 ns | 5 ns | 5 ns | ||||||
| Tj | 125 C (257 F) | 125 C (257 F) | ? to 125 C (? to 257 F) |