Schottky Barrier Diode
Schottky Barrier Diode
Diode Schottky 30V 200mA Surface Mount SOD-523F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 010961-BAT42XV2
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523F
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs
Schottky Rectifier Diode 30V 0.2A 5ns SOD-523 SMT Product overview: BAT42XV2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42XV2 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOD523F
DIODE, SCHOTTKY, SINGLE, 30V, SOD-523F; Diode Configuration:Single
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | BAT42XV2 | BAT42XV2TR-ND | 010961-BAT42XV2 | 280-BAT42XV2 | BAT42XV2 | 46AC0494 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAT42XV2 | Schottky 30V 0.2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Single, 30V, Sod-523F; Diode Configuration Onsemi | |
| Life Cycle Stage | Obsolete | Active | Removed | |||
| Package | SOD-523; SOD-523-2 | SOD-523; SOD-523F | SOD-523 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) |