Dual Schottky Barrier Diodes, SOT-563F 6L, 15000-TAPE REEL Product overview: BAS70SV from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70SV can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 2 Element, 0.07A, 70V V(RRM), Silicon
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1022121-BAS70SV
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 70mA
Categories: Discrete Semiconductor Products
Case / Package: SOT-563F
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Diode Array 2 Independent Schottky 70V 70mA Surface Mount SOT-563, SOT-666
Schottky Diodes & Rectifiers Dual Schottky Barrier Diodes
DIODE ARR SCHOT 70V 70MA SOT563F
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-BAS70SV | BAS70SV | 1022121-BAS70SV | BAS70SVFSTR-ND | BAS70SV | BAS70SV |
| Product Name | Dual Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS70SV | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOT666 | SOT-563F | SOT-563, SOT-666 | SOT-563F | |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.0700 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Obsolete | Removed |