Schottky Barrier Diode
Schottky Barrier Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1151472-BAS70SL
Packaging: Reel - TR
Package: SOD-923
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 70mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: BAS70SL
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SOD-923
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 15mA
Voltage - DC Reverse (Vr) (Maximum): 70V
Alternative Parts (Cross-Reference): RB530CM-60; RB520CM-60T2R; TSS70U;
Introduction Date: March 21, 2006
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 8k pcs
70V Schottky Diode, 70mA, Surface Mount, 8000-REEL Product overview: BAS70SL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 70V, 70mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 70V, 70mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70SL can be used for catalog matching and distributor lookup.
Diode Schottky 70V 70mA Surface Mount SOD-923F
DIODE SCHOTTKY 70V 70MA SOD923F
DIODE SCHOTTKY 70V 70MA SOD923F
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | BAS70SL | 1151472-BAS70SL | 280-BAS70SL | BAS70SLTR-ND | BAS70SL | BAS70SL |
| Product Name | Diodes, Rectifiers - Single - BAS70SL | Schottky SMD 70V 70mA Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Obsolete | Removed | ||||
| Package | SOD-923-2 | Tape and Reel | SOD-923 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1 volts | 1 volts |