onsemi Schottky Diodes & Rectifiers BAS70LT1G

Description
Schottky Diode 70V 70mA SOT-23
Request a Quote Datasheet
Description
Schottky Diode 70V 70mA SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7925511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925511
Schottky Diodes & Rectifiers 7925511
Schottky Diode 70V 70mA SOT-23

Schottky Diode 70V 70mA SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 7925511P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925511P
Schottky Diodes & Rectifiers 7925511P
Schottky Diode 70V 70mA SOT-23

Schottky Diode 70V 70mA SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 1453081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453081
Schottky Diodes & Rectifiers 1453081
Schottky Diode 70V 70mA SOT-23

Schottky Diode 70V 70mA SOT-23

Supplier's Site
 - BAS70LT1G - Rochester Electronics
Newburyport, MA, United States
70 mA, 70 V, Schottky Diode

70 mA, 70 V, Schottky Diode

Supplier's Site Datasheet
Single Diodes - BAS70LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS70LT1GOSCT-ND
Single Diodes BAS70LT1GOSCT-ND
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS70LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS70LT1GOSTR-ND
Single Diodes BAS70LT1GOSTR-ND
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS70LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS70LT1GOSDKR-ND
Single Diodes BAS70LT1GOSDKR-ND
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 70V 70mA Diode and Rectifier
280-BAS70LT1G
Schottky SMD 70V 70mA Diode and Rectifier 280-BAS70LT1G
70V 70mA Schottky Diode, SOT-23-3 SMD Product overview: BAS70LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 70V, 70mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 70V, 70mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70LT1G can be used for catalog matching and distributor lookup.

70V 70mA Schottky Diode, SOT-23-3 SMD Product overview: BAS70LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 70V, 70mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 70V, 70mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS70LT1G - 010940-BAS70LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS70LT1G
010940-BAS70LT1G
Diodes, Rectifiers - Single - BAS70LT1G 010940-BAS70LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010940-BAS70LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 70mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 010940-BAS70LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS70LT1G
DIODE SCHOTTKY 70V 70MA SOT23-3

DIODE SCHOTTKY 70V 70MA SOT23-3

Supplier's Site
Schottky Rectifier, 70Ma 70V Sot-23; Diode Configuration Onsemi - 45J0557 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 70Ma 70V Sot-23; Diode Configuration Onsemi
45J0557
Schottky Rectifier, 70Ma 70V Sot-23; Diode Configuration Onsemi 45J0557
SCHOTTKY RECTIFIER, 70mA 70V SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 70mA 70V SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Rectifier, Schottky, 0.07A, 70V, Sot-23; Diode Configuration Onsemi - 29X5973 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.07A, 70V, Sot-23; Diode Configuration Onsemi
29X5973
Rectifier, Schottky, 0.07A, 70V, Sot-23; Diode Configuration Onsemi 29X5973
RECTIFIER, SCHOTTKY, 0.07A, 70V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.07A, 70V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - BAS70LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS70LT1G
Single Diodes BAS70LT1G
DIODE SCHOTTKY 70V 70MA SOT23-3

DIODE SCHOTTKY 70V 70MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 7925511 7925511P BAS70LT1G BAS70LT1GOSCT-ND 280-BAS70LT1G 010940-BAS70LT1G BAS70LT1G 45J0557 29X5973 BAS70LT1G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky SMD 70V 70mA Diode and Rectifier Diodes, Rectifiers - Single - BAS70LT1G Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 70Ma 70V Sot-23; Diode Configuration Onsemi Rectifier, Schottky, 0.07A, 70V, Sot-23; Diode Configuration Onsemi Single Diodes
Rectifier Configuration / Technology Schottky Schottky
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data