70 mA, 70 V, Schottky Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAS70LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70 mA, 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 mA, 70 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70LT1 can be used for catalog matching and distributor lookup.
70 mA, 70 V, Schottky Diode
DIODE SCHOTTKY 70V 70MA SOT233
DIODE SCHOTTKY 70V SOT23
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-BAS70LT1 | BAS70LT1 | BAS70LT1OSTR-ND | BAS70LT1 |
| Product Name | Schottky 70 mA 70 V SOT-23 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23 | |
| IO | 0.0700 amps | |||
| Tj | -55 C (-67 F) |