100 mA, 40 V Schottky Barrier Diode
100mA 40V Schottky Diode, Surface Mount, 8000-REEL Product overview: BAS40SL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40SL can be used for catalog matching and distributor lookup.
Diode Schottky 40V 100mA Surface Mount SOD-923F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 097148-BAS40SL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-923
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs
DIODE SCHOTTKY 40V 100MA SOD923F
Schottky Diodes & Rectifiers 40V 0.1A
DIODE SCHOTTKY 40V 100MA SOD923F
DIODE, SCHOTTKY, 40V, SOD-923F; Diode Configuration:Single
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAS40SL | 280-BAS40SL | BAS40SLTR-ND | 097148-BAS40SL | BAS40SL | BAS40SL | BAS40SL | 31Y0414 |
| Product Name | Schottky SMD 100mA 40V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAS40SL | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 40V, Sod-923F; Diode Configuration Onsemi | |
| Life Cycle Stage | Obsolete | Active | Removed | |||||
| Package | SOD-923-2 | Tape and Reel | SOD-923 | SOD-923 | SOD-923 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 0.1000 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |