Diode Schottky Surface Mount SOD-923
DIODE SCHOTTKY 40V SOD-923 Product overview: BAS40P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40P2T5G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325005-BAS40P2T5G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Standard Package: 8,000
Mounting: Surface Mount
Diode Type: Schottky
Supplier Device Package: SOD-923
Case / Package: SOD-923
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 488-BAS40P2T5GCT,488
Base Product Number: BAS40
RoHS Status: ROHS3 Compliant
120 mA, 40 V, Schottky Barrier Diode
DIODE SCHOTTKY 40V SOD-923
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 488-BAS40P2T5GCT-ND | 280-BAS40P2T5G | 1325005-BAS40P2T5G | BAS40P2T5G | BAS40P2T5G | BAS40P2T5G |
| Product Name | Single Diodes | Schottky 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Tape & Reel (TR) | SOD-923 | SOD-923-2 | SOD-923 |