120 mA, 40 V, Schottky Diode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: BAS40LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 mA, 40 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 mA, 40 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40LT3G can be used for catalog matching and distributor lookup.
Diode Schottky 40V 120mA (DC) Surface Mount SOT-23-3 (TO-236)
Schottky Diodes & Rectifiers 40V EX FAST SWCH SPD
DIODE SCHOTTKY 40V 120MA SOT23-3
SCHOTTKY RECTIFIER CMN ANODE 0.12A SOT23, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:-; Forward Voltage Max:380mV; Reverse Recovery Time:-; Diode Case Style:SOT-23 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-BAS40LT3G | BAS40LT3G-ND | BAS40LT3G | BAS40LT3G | 46P7486 |
| Product Name | Schottky 120 mA 40 V SOT-23 Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Cmn Anode 0.12A Sot23, Full Reel; Diode Configuration Onsemi |
| Package | Tape and Reel | SOT-23 | SOT23 | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.1200 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |