onsemi Rectifier, Schottky, 0.12A, 40V, Sot-23; Diode Configuration Onsemi BAS40LT1G.

Description
RECTIFIER, SCHOTTKY, 0.12A, 40V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
RECTIFIER, SCHOTTKY, 0.12A, 40V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Schottky, 0.12A, 40V, Sot-23; Diode Configuration Onsemi - 25AC6205 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.12A, 40V, Sot-23; Diode Configuration Onsemi
25AC6205
Rectifier, Schottky, 0.12A, 40V, Sot-23; Diode Configuration Onsemi 25AC6205
RECTIFIER, SCHOTTKY, 0.12A, 40V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.12A, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 25AC6205
Product Name Rectifier, Schottky, 0.12A, 40V, Sot-23; Diode Configuration Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data